Broadcom Optocouplers series Digital and analog optocouplers

Features and Applications of Optocouplers series Digital and analog optocouplers

The purpose of this article is to briefly illustrate what is possible with Digital and analog optocouplers and the features and applications of these optocouplers manufactured by Broadcom under the Optocouplers series.

Applications

  • Medical
  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
ACPL-785E-300IC OPAMP ISOLATION 1 CIRC 8DIP882BUY
ACPL-785E-200Optically Isolated Amplifiers Hermetic Optocoupler2784BUY
Technical Documents

Sorry, No Data.

In this video, what is optocoupler, how optocoupler works, and the difference between the Relay and the Optocoupler is explained. And at the later part of the video, some of the important specifications of the optocoupler are also explained.

What is Optocoupler ? How Optocoupler Works ? The Optocoupler Explained


Broadcom's Optocouplers series includes a range of digital and analog optocouplers designed to provide high isolation voltage and reliable signal transfer between two electrical circuits. These optocouplers use light to transfer signals across an isolation barrier, ensuring no electrical contact is made between the input and output circuits. The series includes various package options and performance features to suit different applications. The digital optocouplers are designed for high-speed applications, while the analog optocouplers are ideal for high-precision analog signal isolation. They are widely used in industrial control systems, medical equipment, hybrid electric vehicles, and other applications where high isolation voltage and signal integrity are essential.

Features

The main features of the Optocouplers series Digital and analog optocouplers may be summarized as follows:

1. High isolation voltage between input and output

2. Low coupling capacitance

3. High-speed response

4. Wide temperature range

5. Low power consumption

6. High current transfer ratio (CTR)

7. Compact package options

Applications

  • Digital isolation

  • Power supplies

  • Motor controls

  • Industrial controls

  • Medical equipment

  • Audio and video signal isolation

  • Hybrid electric vehicles

Optocouplers are commonly used in industrial automation applications such as motor control, power supplies, and isolated signal transmission.In the telecommunications industry, optocouplers are used for isolation and noise suppression in equipment such as switches, modems, and routers.Optocouplers are used in medical equipment to provide isolation between the patient and the medical instrumentation, helping to reduce the risk of electrical shock.


Frequently Asked Questions

What is the difference between digital and analog optocouplers?

Digital optocouplers are designed for transmitting digital signals, while analog optocouplers are designed for transmitting analog signals.

What is the maximum data rate supported by digital optocouplers from Broadcom's Optocouplers series?

The maximum data rate supported by digital optocouplers from Broadcom's Optocouplers series is up to 50 Mbps.

What is the minimum creepage distance provided by Broadcom's Optocouplers series?

The minimum creepage distance provided by Broadcom's Optocouplers series is 8 mm.